Vishay Intertechnology, Inc. 6.8V 300mW SOT-23 Zener Diode BZX84C6V8-V-GS08

Description
Diode Zener Single 6.8V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V8-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V8-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 6.8V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V8-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V8-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V 300mW SOT-23 Zener Diode
295-BZX84C6V8-V-GS08
6.8V 300mW SOT-23 Zener Diode 295-BZX84C6V8-V-GS08
Diode Zener Single 6.8V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V8-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V8-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.8V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V8-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V8-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZX84C6V8-V-GS08 - 1050491-BZX84C6V8-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V8-V-GS08
1050491-BZX84C6V8-V-GS08
Diodes - Zener - Single - BZX84C6V8-V-GS08 1050491-BZX84C6V8-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050491-BZX84C6V8-V- GS08 Packaging: Cut Tape Contact Plating: Tin Mounting: SMD (SMT) Impedance: 15 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 6.8 V Current: 5 A Number of Pins: 3 Working Voltage: 6.8 V Categories: Diodes - Zener - Single Case / Package: SOT-23 Alternative Parts (Cross-Reference): BZX84C6V8-V-GS08BZX8 4C6V8-VGS08; BZX84C6V8VGS08; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 2 µA Max Power Dissipation: 300 mW Test Current: 5 mA Peak Reverse Current: 2 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050491-BZX84C6V8-V-GS08
Packaging: Cut Tape
Contact Plating: Tin
Mounting: SMD (SMT)
Impedance: 15 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 6.8 V
Current: 5 A
Number of Pins: 3
Working Voltage: 6.8 V
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84C6V8-V-GS08BZX84C6V8-VGS08; BZX84C6V8VGS08;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 2 µA
Max Power Dissipation: 300 mW
Test Current: 5 mA
Peak Reverse Current: 2 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C6V8-V-GS08 1050491-BZX84C6V8-V-GS08
Product Name 6.8V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C6V8-V-GS08
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts
ZZT 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details