DIODE ZENER 6.8V 300MW SOT23-3
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3
DIODE ZENER 6.8V 300MW SOT23-3
DIODE ZENER 6.8V 300MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 112-BZX84C6V8-G3-08CT-ND | BZX84C6V8-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Active | |
| Package | SOT23; SOT-23-3 |