Vishay Precision Group Single Zener Diodes BZX84C6V8-E3-08

Description
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C6V8-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C6V8-E3-08TR-ND
Single Zener Diodes 112-BZX84C6V8-E3-08TR-ND
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C6V8-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C6V8-E3-08DKR-ND
Single Zener Diodes 112-BZX84C6V8-E3-08DKR-ND
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C6V8-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C6V8-E3-08CT-ND
Single Zener Diodes 112-BZX84C6V8-E3-08CT-ND
Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.8V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
6.8V 0.3W Zener Diode - 287-BZX84C6V8-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 0.3W Zener Diode
287-BZX84C6V8-E3-08
6.8V 0.3W Zener Diode 287-BZX84C6V8-E3-08
Zener Diode, 6.8V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C6V8-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C6V8-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C6V8-E3-08 - 1026777-BZX84C6V8-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V8-E3-08
1026777-BZX84C6V8-E3-08
Diodes - Zener - Single - BZX84C6V8-E3-08 1026777-BZX84C6V8-E3-08
Manufacturer: Vishay Win Source Part Number: 1026777-BZX84C6V8-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 15 Ohm Family Name: BZX84C6V8 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C6V8LT3G; BZX84C6V8LT1G; SZBZX84C6V8LT1DS; Introduction Date: September 29, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026777-BZX84C6V8-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 15 Ohm
Family Name: BZX84C6V8
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C6V8LT3G; BZX84C6V8LT1G; SZBZX84C6V8LT1DS;
Introduction Date: September 29, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V8-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V8-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C6V8-E3-08
DIODE ZENER 6.8V 300MW SOT23-3

DIODE ZENER 6.8V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C6V8-E3-08
Zener Diodes BZX84C6V8-E3-08
Zener Diodes 6.8 Volt 0.35W 5%

Zener Diodes 6.8 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C6V8-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C6V8-E3-08
Single Zener Diodes BZX84C6V8-E3-08
DIODE ZENER 6.8V 300MW SOT23-3

DIODE ZENER 6.8V 300MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 0.3W, 6.8V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5944 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 6.8V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5944
Zener Diode, 0.3W, 6.8V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5944
ZENER DIODE, 0.3W, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 6.8V, SOT-23; Zener Voltage Vz Typ:6.8V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 6.8V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4414 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4414
Diode, Zener, 6.8V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4414
DIODE, ZENER, 6.8V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.8V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.8V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7913 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.8V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7913
Diode, Zener, 6.8V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7913
DIODE, ZENER, 6.8V, 0.3W, SOT-23-3; Zener Voltage Nom:6.8V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.8V, 0.3W, SOT-23-3; Zener Voltage Nom:6.8V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C6V8-E3-08TR-ND 287-BZX84C6V8-E3-08 1026777-BZX84C6V8-E3-08 BZX84C6V8-E3-08 BZX84C6V8-E3-08 BZX84C6V8-E3-08 06AC5944 06X4414
Product Name Single Zener Diodes 6.8V 0.3W Zener Diode Diodes - Zener - Single - BZX84C6V8-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 0.3W, 6.8V, Sot-23; Zener Voltage Vz Typ Vishay Diode, Zener, 6.8V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data