Vishay Precision Group 6.2V 300mW SOT-23 Zener Diode BZX84C6V2-V-GS08

Description
Diode Zener Single 6.2V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V2-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 6.2V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V2-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6.2V 300mW SOT-23 Zener Diode - 295-BZX84C6V2-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 300mW SOT-23 Zener Diode
295-BZX84C6V2-V-GS08
6.2V 300mW SOT-23 Zener Diode 295-BZX84C6V2-V-GS08
Diode Zener Single 6.2V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V2-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 6.2V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C6V2-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C6V2-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - BZX84C6V2-V-GS08 - 039803-BZX84C6V2-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V2-V-GS08
039803-BZX84C6V2-V-GS08
Diodes - Zener - Single - BZX84C6V2-V-GS08 039803-BZX84C6V2-V-GS08
Manufacturer: Vishay Win Source Part Number: 039803-BZX84C6V2-V-G S08 Packaging: Tape and Reel Operating Temp Range: -65C to 150C Mounting: Surface Mount Pin Count: 3 Operating Temperature Classification: Military Rad Hardened: No Package Type: SOT-23 Configuration: Single Rev Curr: 0.003 mA Power Dissipation: 300mW Knee Impedance: 10Ohm Voltage Tolerance: 5% Zener Test Current: 5mA Zener Voltage: 6.2V Family Name: BZX84C6V2-V Alternative Parts (Cross-Reference): BZX84C6V2-V-G-08; BZX84C6V2-V; BZX84C6V2-V-G-18; BZX84C6V2-V-GS18; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 039803-BZX84C6V2-V-GS08
Packaging: Tape and Reel
Operating Temp Range: -65C to 150C
Mounting: Surface Mount
Pin Count: 3
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: SOT-23
Configuration: Single
Rev Curr: 0.003 mA
Power Dissipation: 300mW
Knee Impedance: 10Ohm
Voltage Tolerance: 5%
Zener Test Current: 5mA
Zener Voltage: 6.2V
Family Name: BZX84C6V2-V
Alternative Parts (Cross-Reference): BZX84C6V2-V-G-08; BZX84C6V2-V; BZX84C6V2-V-G-18; BZX84C6V2-V-GS18;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K7232 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K7232
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K7232
ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-BZX84C6V2-V-GS08 039803-BZX84C6V2-V-GS08 35K7232
Product Name 6.2V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C6V2-V-GS08 Zener Diode, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 6.2 volts 6.2 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data