Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84C6V2-E3-08

Description
Win Source Part Number: 1050485-BZX84C6V2-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ5234ELT1G; MMBZ5234BLT3G; AZ23C5V6-E3-08; MMBZ5234B-7-F; MMBZ5234B; MMBZ5235B-7-FBZX84C6 V2-E3-08.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C6V2-V-GS08CT-N D,BZX84C6V2-E3-08TR, BZX84C6V2-V-GS08TR,B ZX84C6V2-V-GS08DKR-N D,BZX84C6V2-E3-08DKR ,BZX84C6V2-E3-08CT,B ZX84C6V2-V-GS08CT,BZ X84C6V2-V-GS08TR-ND, BZX84C6V2-V-GS08,BZX 84C6V2-V-GS08DKR,BZX 84C6V2VGS08 Base Product Number: BZX84C6V2
Request a Quote Datasheet
Description
Win Source Part Number: 1050485-BZX84C6V2-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ5234ELT1G; MMBZ5234BLT3G; AZ23C5V6-E3-08; MMBZ5234B-7-F; MMBZ5234B; MMBZ5235B-7-FBZX84C6 V2-E3-08.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C6V2-V-GS08CT-N D,BZX84C6V2-E3-08TR, BZX84C6V2-V-GS08TR,B ZX84C6V2-V-GS08DKR-N D,BZX84C6V2-E3-08DKR ,BZX84C6V2-E3-08CT,B ZX84C6V2-V-GS08CT,BZ X84C6V2-V-GS08TR-ND, BZX84C6V2-V-GS08,BZX 84C6V2-V-GS08DKR,BZX 84C6V2VGS08 Base Product Number: BZX84C6V2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1050485-BZX84C6V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050485-BZX84C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050485-BZX84C6V2-E3-08
Win Source Part Number: 1050485-BZX84C6V2-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): MMBZ5234ELT1G; MMBZ5234BLT3G; AZ23C5V6-E3-08; MMBZ5234B-7-F; MMBZ5234B; MMBZ5235B-7-FBZX84C6 V2-E3-08.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C6V2-V-GS08CT-N D,BZX84C6V2-E3-08TR, BZX84C6V2-V-GS08TR,B ZX84C6V2-V-GS08DKR-N D,BZX84C6V2-E3-08DKR ,BZX84C6V2-E3-08CT,B ZX84C6V2-V-GS08CT,BZ X84C6V2-V-GS08TR-ND, BZX84C6V2-V-GS08,BZX 84C6V2-V-GS08DKR,BZX 84C6V2VGS08 Base Product Number: BZX84C6V2

Win Source Part Number: 1050485-BZX84C6V2-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 3 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ5234ELT1G; MMBZ5234BLT3G; AZ23C5V6-E3-08; MMBZ5234B-7-F; MMBZ5234B; MMBZ5235B-7-FBZX84C6V2-E3-08.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX84C6V2-V-GS08CT-ND,BZX84C6V2-E3-08TR,BZX84C6V2-V-GS08TR,BZX84C6V2-V-GS08DKR-ND,BZX84C6V2-E3-08DKR,BZX84C6V2-E3-08CT,BZX84C6V2-V-GS08CT,BZX84C6V2-V-GS08TR-ND,BZX84C6V2-V-GS08,BZX84C6V2-V-GS08DKR,BZX84C6V2VGS08
Base Product Number: BZX84C6V2

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2-E3-08TR-ND
Single Zener Diodes BZX84C6V2-E3-08TR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2-E3-08DKR-ND
Single Zener Diodes BZX84C6V2-E3-08DKR-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2-E3-08CT-ND
Single Zener Diodes BZX84C6V2-E3-08CT-ND
Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
6.2V 0.3W Zener Diode - 287-BZX84C6V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.3W Zener Diode
287-BZX84C6V2-E3-08
6.2V 0.3W Zener Diode 287-BZX84C6V2-E3-08
Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C6V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 6.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4413 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4413
Diode, Zener, 6.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4413
DIODE, ZENER, 6.2V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 6.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7912 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7912
Diode, Zener, 6.2V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7912
DIODE, ZENER, 6.2V, 0.3W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 6.2V, 0.3W, SOT-23-3; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C6V2-E3-08
Zener Diodes BZX84C6V2-E3-08
Zener Diodes 6.2 Volt 0.35W 5%

Zener Diodes 6.2 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C6V2-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C6V2-E3-08
Single Zener Diodes BZX84C6V2-E3-08
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C6V2-E3-08
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1050485-BZX84C6V2-E3-08 BZX84C6V2-E3-08TR-ND 287-BZX84C6V2-E3-08 06X4413 BZX84C6V2-E3-08 BZX84C6V2-E3-08 BZX84C6V2-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 6.2V 0.3W Zener Diode Diode, Zener, 6.2V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
IR 0.0030 mA 0.0030 mA 3 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data