ZENER DIODE, 0.3W, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 81AC7620 |
| Product Name | Zener Diode, 0.3W, 6.2V, Sot-23; Zener Voltage Nom Vishay |
| Package | SOT23; SOT-23 |