Vishay Precision Group 68V 300mW SOT-23 Zener Diode BZX84C68-V-GS08

Description
Diode Zener Single 68V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C68-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C68-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 68V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C68-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C68-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
68V 300mW SOT-23 Zener Diode
287-BZX84C68-V-GS08
68V 300mW SOT-23 Zener Diode 287-BZX84C68-V-GS08
Diode Zener Single 68V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C68-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C68-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 68V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C68-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C68-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C68-V-GS08 - 1050482-BZX84C68-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C68-V-GS08
1050482-BZX84C68-V-GS08
Diodes - Zener - Single - BZX84C68-V-GS08 1050482-BZX84C68-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050482-BZX84C68-V-G S08 Packaging: Cut Tape Contact Plating: Tin Mounting: SMD (SMT) Impedance: 240 Ω Power Dissipation: 300 mW Voltage Tolerance: 5 % Zener Voltage: 68 V Number of Pins: 3 Categories: Diodes - Zener - Single Case / Package: SOT-23 Alternative Parts (Cross-Reference): BZX84C68LT3; BZX84C56-E3-08; BZX84C75LT1; BZX84C47LT1; BZX84C18-E3-08; BZX84C15-E3-08BZX84C 68VGS08; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C REACH SVHC: Unknown Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 300 mW Test Current: 2 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050482-BZX84C68-V-GS08
Packaging: Cut Tape
Contact Plating: Tin
Mounting: SMD (SMT)
Impedance: 240 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 68 V
Number of Pins: 3
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84C68LT3; BZX84C56-E3-08; BZX84C75LT1; BZX84C47LT1; BZX84C18-E3-08; BZX84C15-E3-08BZX84C68VGS08;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 300 mW
Test Current: 2 mA

Buy Now
Zener Diode; Diode Case Style Vishay - 35K7240 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Diode Case Style Vishay
35K7240
Zener Diode; Diode Case Style Vishay 35K7240
ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:300mW; Zener Voltage Vz Typ:68V RoHS Compliant: Yes

ZENER DIODE; Diode Case Style:SOT-23; No. of Pins:3; Operating Temperature Range:-; Power Dissipation Pd:300mW; Zener Voltage Vz Typ:68V RoHS Compliant: Yes

Supplier's Site
Zener Diode; Zener Voltage Nom Vishay - 69R4654 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4654
Zener Diode; Zener Voltage Nom Vishay 69R4654
ZENER DIODE; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C68-V-GS08 1050482-BZX84C68-V-GS08 35K7240 69R4654
Product Name 68V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C68-V-GS08 Zener Diode; Diode Case Style Vishay Zener Diode; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 68 volts 68 volts 68 volts
ZZT 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B68-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1222867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details