Vishay Precision Group Single Zener Diodes BZX84C68-E3-08

Description
DIODE ZENER 68V 300MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 68V 300MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C68-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C68-E3-08CT-ND
Single Zener Diodes 112-BZX84C68-E3-08CT-ND
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C68-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C68-E3-08DKR-ND
Single Zener Diodes 112-BZX84C68-E3-08DKR-ND
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C68-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C68-E3-08TR-ND
Single Zener Diodes 112-BZX84C68-E3-08TR-ND
Zener Diode 68V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 68V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C68-E3-08
Zener Diodes BZX84C68-E3-08
Zener Diodes 68 Volt 0.35W 5%

Zener Diodes 68 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C68-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C68-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C68-E3-08
DIODE ZENER 68V 300MW SOT23-3

DIODE ZENER 68V 300MW SOT23-3

Supplier's Site
Diode, Zener, 68V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4416 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 68V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4416
Diode, Zener, 68V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4416
DIODE, ZENER, 68V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 68V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 68V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7915 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 68V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7915
Diode, Zener, 68V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7915
DIODE, ZENER, 68V, 0.3W, SOT-23-3; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 68V, 0.3W, SOT-23-3; Zener Voltage Nom:68V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C68-E3-08CT-ND BZX84C68-E3-08 BZX84C68-E3-08 06X4416
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 68V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23
Life Cycle Stage Active
VZ 68 volts
ZZT 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
7 suppliers