Zener Diode 62V 300mW ±5% Surface Mount SOT-23-3
DIODE, ZENER, 62V, 0.3W, SOT-23-3; Zener Voltage Nom:62V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE, ZENER, 62V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 62V 300MW SOT23-3
Zener Diodes 62 Volt 0.35W 5%
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C62-E3-08-ND | 12X7914 | BZX84C62-E3-08 | BZX84C62-E3-08 |
| Product Name | Single Zener Diodes | Diode, Zener, 62V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT23; SOT-23 | SOT23; SOT-23-3 | SOT-23-3 | |
| Pin Count | 3 | |||
| RoHS Compliant | RoHS | |||
| PD | 300 milliwatts |