Vishay Precision Group 5.6V 300mW SOT-23 Zener Diode BZX84C5V6-V-GS08

Description
Diode Zener Single 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 300mW SOT-23 Zener Diode - 287-BZX84C5V6-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 300mW SOT-23 Zener Diode
287-BZX84C5V6-V-GS08
5.6V 300mW SOT-23 Zener Diode 287-BZX84C5V6-V-GS08
Diode Zener Single 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 5.6V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C5V6-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 238966-BZX84C5V6-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238966-BZX84C5V6-V-GS08
Discrete Semiconductor Products 238966-BZX84C5V6-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238966-BZX84C5V6-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C5V6-V Alternative Parts (Cross-Reference): SZBZX84C5V6LT3; BZX84C5V6LT1; BZX84C5V6LT3; SZBZX84C5V6LT1; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238966-BZX84C5V6-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C5V6-V
Alternative Parts (Cross-Reference): SZBZX84C5V6LT3; BZX84C5V6LT1; BZX84C5V6LT3; SZBZX84C5V6LT1;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diode; Zener Voltage Nom Vishay - 69R4648 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4648
Zener Diode; Zener Voltage Nom Vishay 69R4648
ZENER DIODE; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K7224 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K7224
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K7224
ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C5V6-V-GS08 238966-BZX84C5V6-V-GS08 69R4648
Product Name 5.6V 300mW SOT-23 Zener Diode Discrete Semiconductor Products Zener Diode; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 5.6 volts
ZZT 40 ohms
Unlock Full Specs
to access all available technical data