Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V6-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-E3-18 can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770820-BZX84C5V6-E3-
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: BZX84C5V6
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Impedance (Maximum) (Zzt): 40 Ohm
Alternative Parts (Cross-Reference): BZX84C5V6 RFG; BZX84C5V6-HE3-18; BZX84C5V6-HE3-08; BZX84C5V6-AU T/R7;
Introduction Date: September 29, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Zener Diodes 5.6 Volt 0.35W 5%
DIODE ZENER 5.6V 300MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84C5V6-E3-18 | BZX84C5V6-E3-18GITR-ND | 770820-BZX84C5V6-E3-18 | BZX84C5V6-E3-18 | BZX84C5V6-E3-18 |
| Product Name | 5.6V 0.3W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZX84C5V6-E3-18 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOT-23-3 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 40 ohms | 40 ohms | 40 ohms |