Vishay Intertechnology, Inc. Discrete Semiconductor Products BZX84C5V1-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238963-BZX84C5V1-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C5V1 Alternative Parts (Cross-Reference): BZX84C5V1; BZX84C5V1-TP; BZX84C5V1-E3-08; BZX84C5V1/E8; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238963-BZX84C5V1-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C5V1 Alternative Parts (Cross-Reference): BZX84C5V1; BZX84C5V1-TP; BZX84C5V1-E3-08; BZX84C5V1/E8; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238963-BZX84C5V1-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238963-BZX84C5V1-GS08
Discrete Semiconductor Products 238963-BZX84C5V1-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238963-BZX84C5V1-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C5V1 Alternative Parts (Cross-Reference): BZX84C5V1; BZX84C5V1-TP; BZX84C5V1-E3-08; BZX84C5V1/E8; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238963-BZX84C5V1-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C5V1
Alternative Parts (Cross-Reference): BZX84C5V1; BZX84C5V1-TP; BZX84C5V1-E3-08; BZX84C5V1/E8;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now
5.1V 60Ohm 350mW SOT-23 Zener Diode - 295-BZX84C5V1-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 60Ohm 350mW SOT-23 Zener Diode
295-BZX84C5V1-GS08
5.1V 60Ohm 350mW SOT-23 Zener Diode 295-BZX84C5V1-GS08
Zener Diode Single 5.1V 5% 60Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1-GS08 can be used for catalog matching and distributor lookup.

Zener Diode Single 5.1V 5% 60Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C5V1-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 60Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 60Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 238963-BZX84C5V1-GS08 295-BZX84C5V1-GS08
Product Name Discrete Semiconductor Products 5.1V 60Ohm 350mW SOT-23 Zener Diode
Unlock Full Specs
to access all available technical data