Vishay Precision Group Diode, Zener, 5.1V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay BZX84C5V1-E3-08.

Description
DIODE, ZENER, 5.1V, 0.3W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 5.1V, 0.3W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 5.1V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 27AC1261 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
27AC1261
Diode, Zener, 5.1V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 27AC1261
DIODE, ZENER, 5.1V, 0.3W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 0.3W, SOT-23-3; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1261
Product Name Diode, Zener, 5.1V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
4 suppliers
Zener Diodes - 1697386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
Pin Count 3
RoHS Compliant RoHS
View Details