Vishay Precision Group 5.1V 0.3W Zener Diode BZX84C5V1-E3-08

Description
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 0.3W Zener Diode - 287-BZX84C5V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.3W Zener Diode
287-BZX84C5V1-E3-08
5.1V 0.3W Zener Diode 287-BZX84C5V1-E3-08
Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1808776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808776
Zener Diodes 1808776
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Zener Diodes - 1808242 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808242
Zener Diodes 1808242
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Zener Diodes - 1808776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808776P
Zener Diodes 1808776P
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Single Zener Diodes - BZX84C5V1-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-E3-08TR-ND
Single Zener Diodes BZX84C5V1-E3-08TR-ND
Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-E3-08CT-ND
Single Zener Diodes BZX84C5V1-E3-08CT-ND
Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1-E3-08DKR-ND
Single Zener Diodes BZX84C5V1-E3-08DKR-ND
Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Zener Diode 5.1V 300mW ±5.88% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C5V1-E3-08 - 865359-BZX84C5V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C5V1-E3-08
865359-BZX84C5V1-E3-08
Diodes - Zener - Single - BZX84C5V1-E3-08 865359-BZX84C5V1-E3-08
Manufacturer: Vishay Win Source Part Number: 865359-BZX84C5V1-E3- 08 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 300 mW ±5.88% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C5V1 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V1-E3-08DKR, BZX84C5V1-V-GS08TR-N D, BZX84C5V1-V-GS08TR, BZX84C5V1-V-GS08CT-N D, BZX84C5V1-V-GS08DKR, BZX84C5V1-E3-08TR, BZX84C5V1-V-GS08, BZX84C5V1VGS08, BZX84C5V1-E3-08CT, BZX84C5V1-V-GS08CT, BZX84C5V1-V-GS08DKR- ND

Manufacturer: Vishay
Win Source Part Number: 865359-BZX84C5V1-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.1 V 300 mW ±5.88% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C5V1
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C5V1-E3-08DKR, BZX84C5V1-V-GS08TR-ND, BZX84C5V1-V-GS08TR, BZX84C5V1-V-GS08CT-ND, BZX84C5V1-V-GS08DKR, BZX84C5V1-E3-08TR, BZX84C5V1-V-GS08, BZX84C5V1VGS08, BZX84C5V1-E3-08CT, BZX84C5V1-V-GS08CT, BZX84C5V1-V-GS08DKR-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V1-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C5V1-E3-08
DIODE ZENER 5.1V 300MW SOT23-3

DIODE ZENER 5.1V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V1-E3-08
Zener Diodes BZX84C5V1-E3-08
Zener Diodes 5.1 Volt 0.35W 5%

Zener Diodes 5.1 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C5V1-E3-08
Single Zener Diodes BZX84C5V1-E3-08
DIODE ZENER 5.1V 300MW SOT23-3

DIODE ZENER 5.1V 300MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 06AC5938 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay
06AC5938
Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay 06AC5938
ZENER DIODE, 5.1V, 0.3W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.1V, 0.3W, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5939 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5939
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5939
ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.1V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4409 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.1V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4409
Diode, Zener, 5.1V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4409
DIODE, ZENER, 5.1V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.1V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C5V1-E3-08 1808776 BZX84C5V1-E3-08TR-ND 865359-BZX84C5V1-E3-08 BZX84C5V1-E3-08 BZX84C5V1-E3-08 BZX84C5V1-E3-08 06AC5938 06AC5939
Product Name 5.1V 0.3W Zener Diode Zener Diodes Single Zener Diodes Diodes - Zener - Single - BZX84C5V1-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 5.1V, 0.3W, Sot-23; Zener Voltage Nom Vishay Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Vz Typ Vishay
Package Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data