Vishay Precision Group Zener Diodes BZX84C56-E3-08

Description
Diode Zener Single56V 5% 300mW
Request a Quote Datasheet
Description
Diode Zener Single56V 5% 300mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8128660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128660P
Zener Diodes 8128660P
Diode Zener Single56V 5% 300mW

Diode Zener Single56V 5% 300mW

Supplier's Site
Zener Diodes - 8128660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128660
Zener Diodes 8128660
Diode Zener Single56V 5% 300mW

Diode Zener Single56V 5% 300mW

Supplier's Site
Zener Diodes - 1452230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452230
Zener Diodes 1452230
Diode Zener Single56V 5% 300mW

Diode Zener Single56V 5% 300mW

Supplier's Site
Single Zener Diodes - BZX84C56-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C56-E3-08TR-ND
Single Zener Diodes BZX84C56-E3-08TR-ND
Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C56-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C56-E3-08CT-ND
Single Zener Diodes BZX84C56-E3-08CT-ND
Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C56-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C56-E3-08DKR-ND
Single Zener Diodes BZX84C56-E3-08DKR-ND
Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 56V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C56-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C56-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C56-E3-08
DIODE ZENER 56V 300MW SOT23-3

DIODE ZENER 56V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C56-E3-08
Zener Diodes BZX84C56-E3-08
Zener Diodes 56 Volt 0.35W 5%

Zener Diodes 56 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 56V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7911 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 56V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7911
Diode, Zener, 56V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7911
DIODE, ZENER, 56V, 0.3W, SOT-23-3; Zener Voltage Nom:56V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 56V, 0.3W, SOT-23-3; Zener Voltage Nom:56V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 56V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4412 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 56V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4412
Diode, Zener, 56V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4412
DIODE, ZENER, 56V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 56V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:56V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8128660P 8128660 BZX84C56-E3-08TR-ND BZX84C56-E3-08 BZX84C56-E3-08 12X7911
Product Name Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 56V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
Package SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
Pin Count 3 3
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data