Vishay Precision Group Single Zener Diodes BZX84C51-E3-08

Description
Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C51-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51-E3-08GITR-ND
Single Zener Diodes BZX84C51-E3-08GITR-ND
Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C51-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51-E3-08GICT-ND
Single Zener Diodes BZX84C51-E3-08GICT-ND
Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C51-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51-E3-08GIDKR-ND
Single Zener Diodes BZX84C51-E3-08GIDKR-ND
Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 51V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Zener, 51V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4411 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 51V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4411
Diode, Zener, 51V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4411
DIODE, ZENER, 51V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 51V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:51V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 51V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7910 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 51V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7910
Diode, Zener, 51V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7910
DIODE, ZENER, 51V, 0.3W, SOT-23-3; Zener Voltage Nom:51V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 51V, 0.3W, SOT-23-3; Zener Voltage Nom:51V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C51-E3-08
Zener Diodes BZX84C51-E3-08
Zener Diodes 51 Volt 0.35W 5%

Zener Diodes 51 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C51-E3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C51-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C51-E3-08
DIODE ZENER 51V 300MW SOT23-3

DIODE ZENER 51V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C51-E3-08GITR-ND 06X4411 BZX84C51-E3-08 BZX84C51-E3-08
Product Name Single Zener Diodes Diode, Zener, 51V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3
Pin Count 3
RoHS Compliant RoHS
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details