Vishay Precision Group Zener Diode, Full Reel; Zener Voltage Nom Vishay BZX84C4V7-V-GS08

Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K7215 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K7215
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K7215
ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 35K7215
Product Name Zener Diode, Full Reel; Zener Voltage Nom Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Voltage regulator diodes - BZT52-B3V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers