Vishay Intertechnology, Inc. 4.7V 350mW SOT-23 Zener Diode BZX84C4V7-GS08

Description
Diode Zener Single 4.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 350mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 4.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 350mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 350mW SOT-23 Zener Diode - 287-BZX84C4V7-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 350mW SOT-23 Zener Diode
287-BZX84C4V7-GS08
4.7V 350mW SOT-23 Zener Diode 287-BZX84C4V7-GS08
Diode Zener Single 4.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 350mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 4.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C4V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 350mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C4V7-GS08 - 1050470-BZX84C4V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C4V7-GS08
1050470-BZX84C4V7-GS08
Diodes - Zener - Single - BZX84C4V7-GS08 1050470-BZX84C4V7-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050470-BZX84C4V7-GS 08 Contact Plating: Tin Mounting: SMD (SMT) Impedance: 80 Ω Power Dissipation: 350 mW Voltage Tolerance: 5 % Zener Voltage: 4.7 V Current: 25 A Number of Pins: 3 ESD Protection: No Categories: Diodes - Zener - Single Case / Package: SOT-23 Alternative Parts (Cross-Reference): BZX84B4V7LT1G; MMBZ5230B; BZX84C3V3-7-F; BZX84C3V9-7-F; BZX84C3V9; BZX84C4V3; BZX84C4V3-7-FBZX84C4 V7-GS08.; BZX84C4V7GS08; BZX84C4V7GS08.; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Reverse Leakage Current: 4 µA Zener Current: 5 mA Max Power Dissipation: 350 mW Breakdown Voltage: 5 V Test Current: 5 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050470-BZX84C4V7-GS08
Contact Plating: Tin
Mounting: SMD (SMT)
Impedance: 80 Ω
Power Dissipation: 350 mW
Voltage Tolerance: 5 %
Zener Voltage: 4.7 V
Current: 25 A
Number of Pins: 3
ESD Protection: No
Categories: Diodes - Zener - Single
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84B4V7LT1G; MMBZ5230B; BZX84C3V3-7-F; BZX84C3V9-7-F; BZX84C3V9; BZX84C4V3; BZX84C4V3-7-FBZX84C4V7-GS08.; BZX84C4V7GS08; BZX84C4V7GS08.;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 4 µA
Zener Current: 5 mA
Max Power Dissipation: 350 mW
Breakdown Voltage: 5 V
Test Current: 5 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZX84C4V7-GS08 1050470-BZX84C4V7-GS08
Product Name 4.7V 350mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C4V7-GS08
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts
ZZT 80 ohms
Unlock Full Specs
to access all available technical data