Vishay Precision Group Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay BZX84C4V7-E3-08.

Description
DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 25AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
25AC6508
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 25AC6508
DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 25AC6508
Product Name Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C56,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
7 suppliers
Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details