Vishay Precision Group Diodes - Zener - Single - BZX84C4V7-E3-08 BZX84C4V7-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 1026759-BZX84C4V7-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C4V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C4V7; BZX84C4V7 RFG; BZX84C4V7-HE3-18; BZX84C4V7-HE3-08; Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1026759-BZX84C4V7-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C4V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C4V7; BZX84C4V7 RFG; BZX84C4V7-HE3-18; BZX84C4V7-HE3-08; Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C4V7-E3-08 - 1026759-BZX84C4V7-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C4V7-E3-08
1026759-BZX84C4V7-E3-08
Diodes - Zener - Single - BZX84C4V7-E3-08 1026759-BZX84C4V7-E3-08
Manufacturer: Vishay Win Source Part Number: 1026759-BZX84C4V7-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C4V7 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C4V7; BZX84C4V7 RFG; BZX84C4V7-HE3-18; BZX84C4V7-HE3-08; Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026759-BZX84C4V7-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZX84C4V7
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C4V7; BZX84C4V7 RFG; BZX84C4V7-HE3-18; BZX84C4V7-HE3-08;
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7104247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104247
Zener Diodes 7104247
Diode Zener Single 4.7V 5% 300mW

Diode Zener Single 4.7V 5% 300mW

Supplier's Site
Zener Diodes - 7104247P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7104247P
Zener Diodes 7104247P
Diode Zener Single 4.7V 5% 300mW

Diode Zener Single 4.7V 5% 300mW

Supplier's Site
Zener Diodes - 1652863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1652863
Zener Diodes 1652863
Diode Zener Single 4.7V 5% 300mW

Diode Zener Single 4.7V 5% 300mW

Supplier's Site
4.7V 0.3W Zener Diode - 287-BZX84C4V7-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 0.3W Zener Diode
287-BZX84C4V7-E3-08
4.7V 0.3W Zener Diode 287-BZX84C4V7-E3-08
Zener Diode, 4.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C4V7-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V7-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C4V7-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7-E3-08CT-ND
Single Zener Diodes BZX84C4V7-E3-08CT-ND
Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C4V7-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7-E3-08TR-ND
Single Zener Diodes BZX84C4V7-E3-08TR-ND
Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C4V7-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7-E3-08DKR-ND
Single Zener Diodes BZX84C4V7-E3-08DKR-ND
Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 4.7V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Zener Diode, 0.3W, 4.7V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5937 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 4.7V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5937
Zener Diode, 0.3W, 4.7V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5937
ZENER DIODE, 0.3W, 4.7V, SOT-23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 4.7V, SOT-23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7905 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7905
Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7905
DIODE, ZENER, 4.7V, 0.3W, SOT-23-3; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 0.3W, SOT-23-3; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4406 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4406
Diode, Zener, 4.7V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4406
DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.7V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C4V7-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C4V7-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C4V7-E3-08
DIODE ZENER 4.7V 300MW SOT23-3

DIODE ZENER 4.7V 300MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C4V7-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C4V7-E3-08
Single Zener Diodes BZX84C4V7-E3-08
DIODE ZENER 4.7V 300MW SOT23-3

DIODE ZENER 4.7V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C4V7-E3-08
Zener Diodes BZX84C4V7-E3-08
Zener Diodes 4.7 Volt 0.35W 5%

Zener Diodes 4.7 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026759-BZX84C4V7-E3-08 7104247 7104247P 287-BZX84C4V7-E3-08 BZX84C4V7-E3-08CT-ND 06AC5937 12X7905 BZX84C4V7-E3-08 BZX84C4V7-E3-08 BZX84C4V7-E3-08
Product Name Diodes - Zener - Single - BZX84C4V7-E3-08 Zener Diodes Zener Diodes 4.7V 0.3W Zener Diode Single Zener Diodes Zener Diode, 0.3W, 4.7V, Sot-23; Zener Voltage Vz Typ Vishay Diode, Zener, 4.7V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data