Vishay Intertechnology, Inc. 4.3V 0.35W Zener Diode BZX84C4V3-GS08

Description
Zener Diode, 4.3V V(Z), 5%, 0.35W, Product overview: BZX84C4V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 4.3V V(Z), 5%, 0.35W, Product overview: BZX84C4V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4.3V 0.35W Zener Diode - 295-BZX84C4V3-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.35W Zener Diode
295-BZX84C4V3-GS08
4.3V 0.35W Zener Diode 295-BZX84C4V3-GS08
Zener Diode, 4.3V V(Z), 5%, 0.35W, Product overview: BZX84C4V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.35W, Product overview: BZX84C4V3-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C4V3-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238959-BZX84C4V3-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238959-BZX84C4V3-GS08
Discrete Semiconductor Products 238959-BZX84C4V3-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238959-BZX84C4V3-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C4V3 Alternative Parts (Cross-Reference): BZX84C4V3-TP; BZX84C4V3; BZX84C4V3-G3-18; BZX84C4V3-E3-08; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238959-BZX84C4V3-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C4V3
Alternative Parts (Cross-Reference): BZX84C4V3-TP; BZX84C4V3; BZX84C4V3-G3-18; BZX84C4V3-E3-08;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C4V3-GS08 238959-BZX84C4V3-GS08
Product Name 4.3V 0.35W Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details