Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX84C4V3-E3-08

Description
Win Source Part Number: 1348639-BZX84C4V3-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84C4V3 Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1348639-BZX84C4V3-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84C4V3 Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1348639-BZX84C4V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1348639-BZX84C4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1348639-BZX84C4V3-E3-08
Win Source Part Number: 1348639-BZX84C4V3-E3 -08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 3 µA @ 1 V Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84C4V3 Voltage - Zener (Nom) (Vz): 4.3 V Impedance (Max) (Zzt): 90 Ohms

Win Source Part Number: 1348639-BZX84C4V3-E3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZX84C4V3
Voltage - Zener (Nom) (Vz): 4.3 V
Impedance (Max) (Zzt): 90 Ohms

Buy Now Datasheet
4.3V 0.3W Zener Diode - 287-BZX84C4V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.3W Zener Diode
287-BZX84C4V3-E3-08
4.3V 0.3W Zener Diode 287-BZX84C4V3-E3-08
Zener Diode, 4.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C4V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C4V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84C4V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C4V3-E3-08TR-ND
Single Zener Diodes 112-BZX84C4V3-E3-08TR-ND
Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C4V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C4V3-E3-08CT-ND
Single Zener Diodes 112-BZX84C4V3-E3-08CT-ND
Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C4V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C4V3-E3-08DKR-ND
Single Zener Diodes 112-BZX84C4V3-E3-08DKR-ND
Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 4.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C4V3-E3-08
Zener Diodes BZX84C4V3-E3-08
Zener Diodes 4.3 Volt 0.35W 5%

Zener Diodes 4.3 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C4V3-E3-08
Single Zener Diodes BZX84C4V3-E3-08
DIODE ZENER 4.3V 300MW SOT23-3

DIODE ZENER 4.3V 300MW SOT23-3

Supplier's Site Datasheet
Diode, Zener, 4.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4405 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4405
Diode, Zener, 4.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4405
DIODE, ZENER, 4.3V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:4.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7904 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7904
Diode, Zener, 4.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7904
DIODE, ZENER, 4.3V, 0.3W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 0.3W, SOT-23-3; Zener Voltage Nom:4.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C4V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C4V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C4V3-E3-08
DIODE ZENER 4.3V 300MW SOT23-3

DIODE ZENER 4.3V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1348639-BZX84C4V3-E3-08 287-BZX84C4V3-E3-08 112-BZX84C4V3-E3-08TR-ND BZX84C4V3-E3-08 BZX84C4V3-E3-08 06X4405 BZX84C4V3-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 4.3V 0.3W Zener Diode Single Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener, 4.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
IR 0.0030 mA 0.0030 mA 3 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data