Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050461-BZX84C47-GS0
Mounting: SMD (SMT)
Impedance: 170 Ω
Power Dissipation: 350 mW
Voltage Tolerance: 5 %
Zener Voltage: 47 V
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84C47-GS08BZX84C4
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Zener Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050461-BZX84C47-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX84C47-GS08 |