Vishay Precision Group Single Zener Diodes BZX84C43-E3-08

Description
Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C43-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C43-E3-08TR-ND
Single Zener Diodes 112-BZX84C43-E3-08TR-ND
Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C43-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C43-E3-08DKR-ND
Single Zener Diodes 112-BZX84C43-E3-08DKR-ND
Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C43-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C43-E3-08CT-ND
Single Zener Diodes 112-BZX84C43-E3-08CT-ND
Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
43V 0.3W Zener Diode - 287-BZX84C43-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 0.3W Zener Diode
287-BZX84C43-E3-08
43V 0.3W Zener Diode 287-BZX84C43-E3-08
Zener Diode, 43V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C43-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C43-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 43V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C43-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C43-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325481-BZX84C43-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325481-BZX84C43-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1325481-BZX84C43-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325481-BZX84C43-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 30.1 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 150 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C43-E3-08GICT,1 12-BZX84C43-E3-08DKR ,112-BZX84C43-E3-08C T,BZX84C43-E3-08GITR ,112-BZX84C43-E3-08T R,BZX84C43-E3-08-ND, BZX84C43-E3-08GITR-N D,BZX84C43-E3-08GICT -ND Base Product Number: BZX84C43 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325481-BZX84C43-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 30.1 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 150 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C43-E3-08GICT,112-BZX84C43-E3-08DKR,112-BZX84C43-E3-08CT,BZX84C43-E3-08GITR,112-BZX84C43-E3-08TR,BZX84C43-E3-08-ND,BZX84C43-E3-08GITR-ND,BZX84C43-E3-08GICT-ND
Base Product Number: BZX84C43
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode, Zener, 43V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4407 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4407
Diode, Zener, 43V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4407
DIODE, ZENER, 43V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 43V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7906 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 43V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7906
Diode, Zener, 43V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7906
DIODE, ZENER, 43V, 0.3W, SOT-23-3; Zener Voltage Nom:43V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 43V, 0.3W, SOT-23-3; Zener Voltage Nom:43V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C43-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C43-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C43-E3-08
DIODE ZENER 43V 300MW SOT23-3

DIODE ZENER 43V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C43-E3-08
Zener Diodes BZX84C43-E3-08
Zener Diodes 43 Volt 0.35W 5%

Zener Diodes 43 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C43-E3-08TR-ND 287-BZX84C43-E3-08 1325481-BZX84C43-E3-08 06X4407 BZX84C43-E3-08 BZX84C43-E3-08
Product Name Single Zener Diodes 43V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Diode, Zener, 43V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 43 volts 43 volts 43 volts
ZZT 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data