Vishay Precision Group Single Zener Diodes BZX84C3V9-E3-08

Description
Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C3V9-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V9-E3-08TR-ND
Single Zener Diodes 112-BZX84C3V9-E3-08TR-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V9-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V9-E3-08CT-ND
Single Zener Diodes 112-BZX84C3V9-E3-08CT-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V9-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V9-E3-08DKR-ND
Single Zener Diodes 112-BZX84C3V9-E3-08DKR-ND
Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.9V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V9-E3-08 - 730211-BZX84C3V9-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V9-E3-08
730211-BZX84C3V9-E3-08
Diodes - Zener - Single - BZX84C3V9-E3-08 730211-BZX84C3V9-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 730211-BZX84C3V9-E3- 08 Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 300mW Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Family Name: BZX84C3V9 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: SOT-23-3 Impedance (Maximum) (Zzt): 90 Ohm Alternative Parts (Cross-Reference): BZX84C3V9 RFG; BZX84C3V9-HE3-08; BZX84C3V9-HE3-18; Introduction Date: September 29, 2000 ECCN: EAR99 Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 730211-BZX84C3V9-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Family Name: BZX84C3V9
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOT-23-3
Impedance (Maximum) (Zzt): 90 Ohm
Alternative Parts (Cross-Reference): BZX84C3V9 RFG; BZX84C3V9-HE3-08; BZX84C3V9-HE3-18;
Introduction Date: September 29, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.9V 0.3W Zener Diode - 287-BZX84C3V9-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 0.3W Zener Diode
287-BZX84C3V9-E3-08
3.9V 0.3W Zener Diode 287-BZX84C3V9-E3-08
Zener Diode, 3.9V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.9V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V9-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V9-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V9-E3-08
Single Zener Diodes BZX84C3V9-E3-08
DIODE ZENER 3.9V 300MW SOT23-3

DIODE ZENER 3.9V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V9-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V9-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C3V9-E3-08
DIODE ZENER 3.9V 300MW SOT23-3

DIODE ZENER 3.9V 300MW SOT23-3

Supplier's Site
Diode, Zener, 3.9V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4400 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4400
Diode, Zener, 3.9V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4400
DIODE, ZENER, 3.9V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3.9V, 0.3W, Sot-23 Rohs Compliant Vishay - 64AH2670 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.9V, 0.3W, Sot-23 Rohs Compliant Vishay
64AH2670
Zener Diode, 3.9V, 0.3W, Sot-23 Rohs Compliant Vishay 64AH2670
ZENER DIODE, 3.9V, 0.3W, SOT-23 ROHS COMPLIANT: YES

ZENER DIODE, 3.9V, 0.3W, SOT-23 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V9-E3-08
Zener Diodes BZX84C3V9-E3-08
Zener Diodes 3.9 Volt 0.35W 5%

Zener Diodes 3.9 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C3V9-E3-08TR-ND 730211-BZX84C3V9-E3-08 287-BZX84C3V9-E3-08 BZX84C3V9-E3-08 BZX84C3V9-E3-08 06X4400 64AH2670 BZX84C3V9-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C3V9-E3-08 3.9V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.9V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diode, 3.9V, 0.3W, Sot-23 Rohs Compliant Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
IR 0.0030 mA 0.0030 mA 3 mA
Package Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
Unlock Full Specs
to access all available technical data