Vishay Precision Group Single Zener Diodes BZX84C3V6-HE3-08

Description
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C3V6-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6-HE3-08GITR-ND
Single Zener Diodes BZX84C3V6-HE3-08GITR-ND
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1111273-BZX84C3V6-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1111273-BZX84C3V6-HE3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1111273-BZX84C3V6-HE3-08
Win Source Part Number: 1111273-BZX84C3V6-HE 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C3V6-HE3-08GIDK R,BZX84C3V6-HE3-08-N D,BZX84C3V6-HE3-08GI TR,BZX84C3V6-HE3-08G ICT Base Product Number: BZX84C3V6

Win Source Part Number: 1111273-BZX84C3V6-HE3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX84
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX84C3V6-HE3-08GIDKR,BZX84C3V6-HE3-08-ND,BZX84C3V6-HE3-08GITR,BZX84C3V6-HE3-08GICT
Base Product Number: BZX84C3V6

Buy Now Datasheet
3.6V 300MW SOT23 Zener Diode - 287-BZX84C3V6-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 300MW SOT23 Zener Diode
287-BZX84C3V6-HE3-08
3.6V 300MW SOT23 Zener Diode 287-BZX84C3V6-HE3-08
DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-HE3-08 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 300MW SOT23-3 Product overview: BZX84C3V6-HE3-08 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V6-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V6-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C3V6-HE3-08
DIODE ZENER 3.6V 300MW SOT23-3

DIODE ZENER 3.6V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C3V6-HE3-08GITR-ND 1111273-BZX84C3V6-HE3-08 287-BZX84C3V6-HE3-08 BZX84C3V6-HE3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 3.6V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
VZ 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data