Vishay Precision Group 3.6V 0.3W Zener Diode BZX84C3V6-E3-08

Description
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 0.3W Zener Diode - 287-BZX84C3V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 0.3W Zener Diode
287-BZX84C3V6-E3-08
3.6V 0.3W Zener Diode 287-BZX84C3V6-E3-08
Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84C3V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V6-E3-08CT-ND
Single Zener Diodes 112-BZX84C3V6-E3-08CT-ND
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V6-E3-08TR-ND
Single Zener Diodes 112-BZX84C3V6-E3-08TR-ND
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V6-E3-08DKR-ND
Single Zener Diodes 112-BZX84C3V6-E3-08DKR-ND
Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1180564-BZX84C3V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1180564-BZX84C3V6-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1180564-BZX84C3V6-E3-08
Win Source Part Number: 1180564-BZX84C3V6-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZX84 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZX84C3V6-E3-08GITR, BZX84C3V6-E3-08GICT- ND,112-BZX84C3V6-E3- 08DKR,BZX84C3V6-E3-0 8-ND,112-BZX84C3V6-E 3-08TR,BZX84C3V6-E3- 08GITR-ND,BZX84C3V6- E3-08GICT,112-BZX84C 3V6-E3-08CT Base Product Number: BZX84C3V6

Win Source Part Number: 1180564-BZX84C3V6-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZX84
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZX84C3V6-E3-08GITR,BZX84C3V6-E3-08GICT-ND,112-BZX84C3V6-E3-08DKR,BZX84C3V6-E3-08-ND,112-BZX84C3V6-E3-08TR,BZX84C3V6-E3-08GITR-ND,BZX84C3V6-E3-08GICT,112-BZX84C3V6-E3-08CT
Base Product Number: BZX84C3V6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C3V6-E3-08
DIODE ZENER 3.6V 300MW SOT23-3

DIODE ZENER 3.6V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V6-E3-08
Zener Diodes BZX84C3V6-E3-08
Zener Diodes 3.6 Volt 0.35W 5%

Zener Diodes 3.6 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 3.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4399 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4399
Diode, Zener, 3.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4399
DIODE, ZENER, 3.6V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7898 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7898
Diode, Zener, 3.6V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7898
DIODE, ZENER, 3.6V, 0.3W, SOT-23-3; Zener Voltage Nom:3.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 0.3W, SOT-23-3; Zener Voltage Nom:3.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C3V6-E3-08 112-BZX84C3V6-E3-08CT-ND 1180564-BZX84C3V6-E3-08 BZX84C3V6-E3-08 BZX84C3V6-E3-08 06X4399
Product Name 3.6V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 3.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms
PD 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers