Vishay Intertechnology, Inc. 3.3V 300mW SOT-23 Zener Diode BZX84C3V3-V-GS08

Description
Diode Zener Single 3.3V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C3V3-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 3.3V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C3V3-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V 300mW SOT-23 Zener Diode - 295-BZX84C3V3-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 300mW SOT-23 Zener Diode
295-BZX84C3V3-V-GS08
3.3V 300mW SOT-23 Zener Diode 295-BZX84C3V3-V-GS08
Diode Zener Single 3.3V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C3V3-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C3V3-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238952-BZX84C3V3-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238952-BZX84C3V3-V-GS08
Discrete Semiconductor Products 238952-BZX84C3V3-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238952-BZX84C3V3-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C3V3-V Alternative Parts (Cross-Reference): BZX84C3V3ET1; BZX84C3V3ET3; BZX84C3V3-V; BZX84C3V3-V-G-18; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238952-BZX84C3V3-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C3V3-V
Alternative Parts (Cross-Reference): BZX84C3V3ET1; BZX84C3V3ET3; BZX84C3V3-V; BZX84C3V3-V-G-18;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now
Fort Worth, TX, USA
ZENER-DIODE, 0.35W, 5%, SOT-23
70061854
ZENER-DIODE, 0.35W, 5%, SOT-23 70061854
ZENER-DIODE, 0.35W, 5%, SOT-23

ZENER-DIODE, 0.35W, 5%, SOT-23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Zener Diodes Zener Diodes Diodes
Product Number 295-BZX84C3V3-V-GS08 238952-BZX84C3V3-V-GS08 70061854
Product Name 3.3V 300mW SOT-23 Zener Diode Discrete Semiconductor Products ZENER-DIODE, 0.35W, 5%, SOT-23
Package Tape and Reel
RoHS Compliant RoHS
VZ 3.3 volts
Unlock Full Specs
to access all available technical data