Vishay Precision Group Single Zener Diodes BZX84C3V3-HE3-08

Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C3V3-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-HE3-08DKR-ND
Single Zener Diodes 112-BZX84C3V3-HE3-08DKR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V3-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-HE3-08CT-ND
Single Zener Diodes 112-BZX84C3V3-HE3-08CT-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V3-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-HE3-08TR-ND
Single Zener Diodes 112-BZX84C3V3-HE3-08TR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
3.3V 0.3W Zener Diode
287-BZX84C3V3-HE3-08
3.3V 0.3W Zener Diode 287-BZX84C3V3-HE3-08
Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C3V3-HE3-08 - 1026739-BZX84C3V3-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V3-HE3-08
1026739-BZX84C3V3-HE3-08
Diodes - Zener - Single - BZX84C3V3-HE3-08 1026739-BZX84C3V3-HE3-08
Manufacturer: Vishay Win Source Part Number: 1026739-BZX84C3V3-HE 3-08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026739-BZX84C3V3-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V3-HE3-08
Zener Diodes BZX84C3V3-HE3-08
Zener Diodes 3.3 Volt 0.35W 5% AUTO

Zener Diodes 3.3 Volt 0.35W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3-HE3-08
DIODE ZENER 3.3V 300MW SOT23-3

DIODE ZENER 3.3V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C3V3-HE3-08DKR-ND 287-BZX84C3V3-HE3-08 1026739-BZX84C3V3-HE3-08 BZX84C3V3-HE3-08 BZX84C3V3-HE3-08
Product Name Single Zener Diodes 3.3V 0.3W Zener Diode Diodes - Zener - Single - BZX84C3V3-HE3-08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data