Vishay Precision Group Single Zener Diodes BZX84C3V3-E3-18

Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C3V3-E3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-E3-18CT-ND
Single Zener Diodes 112-BZX84C3V3-E3-18CT-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V3-E3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-E3-18DKR-ND
Single Zener Diodes 112-BZX84C3V3-E3-18DKR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C3V3-E3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C3V3-E3-18TR-ND
Single Zener Diodes 112-BZX84C3V3-E3-18TR-ND
Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3-E3-18
DIODE ZENER 3.3V 300MW SOT23-3

DIODE ZENER 3.3V 300MW SOT23-3

Supplier's Site
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 10AC5782 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Nom Vishay
10AC5782
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Nom Vishay 10AC5782
ZENER DIODE, 3.3V, 0.3W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.3W, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V3-E3-18
Zener Diodes BZX84C3V3-E3-18
Zener Diodes 3.3 Volt 0.35W 5%

Zener Diodes 3.3 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C3V3-E3-18CT-ND BZX84C3V3-E3-18 10AC5782 BZX84C3V3-E3-18
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOT23; SOT-23-3 SOT23; SOT-23 SOT-23-3
VZ 3.3 volts
ZZT 95 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B33J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details