Vishay Precision Group 3.3V 0.3W Zener Diode BZX84C3V3-E3-08

Description
Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 0.3W Zener Diode - 287-BZX84C3V3-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 0.3W Zener Diode
287-BZX84C3V3-E3-08
3.3V 0.3W Zener Diode 287-BZX84C3V3-E3-08
Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C3V3-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V3-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3-E3-08CT-ND
Single Zener Diodes BZX84C3V3-E3-08CT-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C3V3-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3-E3-08DKR-ND
Single Zener Diodes BZX84C3V3-E3-08DKR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C3V3-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3-E3-08TR-ND
Single Zener Diodes BZX84C3V3-E3-08TR-ND
Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 3.3V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V3-E3-08 - 914044-BZX84C3V3-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V3-E3-08
914044-BZX84C3V3-E3-08
Diodes - Zener - Single - BZX84C3V3-E3-08 914044-BZX84C3V3-E3-08
Manufacturer: Vishay Win Source Part Number: 914044-BZX84C3V3-E3- 08 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 3.3 V 300 mW ±6% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C3V3 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C3V3-E3-08DKR, BZX84C3V3-V-GS08DKR, BZX84C3V3-V-GS08TR, BZX84C3V3VGS08, BZX84C3V3-V-GS08TR-N D, BZX84C3V3-V-GS08CT-N D, BZX84C3V3-V-GS08DKR- ND, BZX84C3V3-E3-08TR, BZX84C3V3-V-GS08, BZX84C3V3-E3-08CT, BZX84C3V3-V-GS08CT

Manufacturer: Vishay
Win Source Part Number: 914044-BZX84C3V3-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 3.3 V 300 mW ±6% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C3V3
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C3V3-E3-08DKR, BZX84C3V3-V-GS08DKR, BZX84C3V3-V-GS08TR, BZX84C3V3VGS08, BZX84C3V3-V-GS08TR-ND, BZX84C3V3-V-GS08CT-ND, BZX84C3V3-V-GS08DKR-ND, BZX84C3V3-E3-08TR, BZX84C3V3-V-GS08, BZX84C3V3-E3-08CT, BZX84C3V3-V-GS08CT

Buy Now Datasheet
Zener Diodes - 8128667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128667
Zener Diodes 8128667
Diode Zener Single3.3V 5% 300mW

Diode Zener Single3.3V 5% 300mW

Supplier's Site
Zener Diodes - 8128667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8128667P
Zener Diodes 8128667P
Diode Zener Single3.3V 5% 300mW

Diode Zener Single3.3V 5% 300mW

Supplier's Site
Zener Diodes - 1596534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1596534
Zener Diodes 1596534
Diode Zener Single3.3V 5% 300mW

Diode Zener Single3.3V 5% 300mW

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3-E3-08
DIODE ZENER 3.3V 300MW SOT23-3

DIODE ZENER 3.3V 300MW SOT23-3

Supplier's Site
Diode, Zener, 3.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4398 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4398
Diode, Zener, 3.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4398
DIODE, ZENER, 3.3V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Vz Typ Vishay - 60AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Vz Typ Vishay
60AC3581
Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Vz Typ Vishay 60AC3581
ZENER DIODE, 3.3V, 0.3W, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.3W, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7897
Diode, Zener, 3.3V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7897
DIODE, ZENER, 3.3V, 0.3W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.3W, SOT-23-3; Zener Voltage Nom:3.3V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX84C3V3-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V3-E3-08
Single Zener Diodes BZX84C3V3-E3-08
DIODE ZENER 3.3V 300MW SOT23-3

DIODE ZENER 3.3V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V3-E3-08
Zener Diodes BZX84C3V3-E3-08
Zener Diodes 3.3 Volt 0.35W 5%

Zener Diodes 3.3 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C3V3-E3-08 BZX84C3V3-E3-08CT-ND 914044-BZX84C3V3-E3-08 8128667 8128667P BZX84C3V3-E3-08 06X4398 60AC3581 BZX84C3V3-E3-08 BZX84C3V3-E3-08
Product Name 3.3V 0.3W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C3V3-E3-08 Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 3.3V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diode, 3.3V, 0.3W, Sot-23; Zener Voltage Vz Typ Vishay Single Zener Diodes Zener Diodes
Package Tape and Reel SOT23; SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data