Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050439-BZX84C39-V-G
Packaging: Cut Tape
Mounting: SMD (SMT)
Impedance: 130 Ω
Power Dissipation: 300 mW
Voltage Tolerance: 5 %
Zener Voltage: 39 V
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84C39-V-GS08BZX84
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 300 mW
Test Current: 2 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050439-BZX84C39-V-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX84C39-V-GS08 |