Vishay Precision Group 33V 0.3W Zener Diode BZX84C33-E3-18

Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 0.3W Zener Diode - 287-BZX84C33-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.3W Zener Diode
287-BZX84C33-E3-18
33V 0.3W Zener Diode 287-BZX84C33-E3-18
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C33-E3-18 - 802750-BZX84C33-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C33-E3-18
802750-BZX84C33-E3-18
Diodes - Zener - Single - BZX84C33-E3-18 802750-BZX84C33-E3-18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802750-BZX84C33-E3-1 8 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 33V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 80 Ohms Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 50nA at 23.1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802750-BZX84C33-E3-18
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 33V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 80 Ohms
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 50nA at 23.1V

Buy Now
Single Zener Diodes - BZX84C33-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C33-E3-18-ND
Single Zener Diodes BZX84C33-E3-18-ND
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C33-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C33-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX84C33-E3-18
DIODE ZENER 33V 300MW SOT23-3

DIODE ZENER 33V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C33-E3-18
Zener Diodes BZX84C33-E3-18
Zener Diodes 33 Volt 0.35W 5%

Zener Diodes 33 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C33-E3-18 802750-BZX84C33-E3-18 BZX84C33-E3-18-ND BZX84C33-E3-18 BZX84C33-E3-18
Product Name 33V 0.3W Zener Diode Diodes - Zener - Single - BZX84C33-E3-18 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7904555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details