Vishay Precision Group Single Zener Diodes BZX84C33-E3-08

Description
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C33-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C33-E3-08TR-ND
Single Zener Diodes 112-BZX84C33-E3-08TR-ND
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C33-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C33-E3-08CT-ND
Single Zener Diodes 112-BZX84C33-E3-08CT-ND
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C33-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C33-E3-08DKR-ND
Single Zener Diodes 112-BZX84C33-E3-08DKR-ND
Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 33V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C33-E3-08 - 865338-BZX84C33-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C33-E3-08
865338-BZX84C33-E3-08
Diodes - Zener - Single - BZX84C33-E3-08 865338-BZX84C33-E3-08
Manufacturer: Vishay Win Source Part Number: 865338-BZX84C33-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 33 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C33 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C33-E3-08GITR, BZX84C33-E3-08GICT-N D, 112-BZX84C33-E3-08DK R, BZX84C33-E3-08GICT, 112-BZX84C33-E3-08CT , BZX84C33-E3-08-ND, 112-BZX84C33-E3-08TR , BZX84C33-E3-08GITR-N D

Manufacturer: Vishay
Win Source Part Number: 865338-BZX84C33-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 33 V 300 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C33
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C33-E3-08GITR, BZX84C33-E3-08GICT-ND, 112-BZX84C33-E3-08DKR, BZX84C33-E3-08GICT, 112-BZX84C33-E3-08CT, BZX84C33-E3-08-ND, 112-BZX84C33-E3-08TR, BZX84C33-E3-08GITR-ND

Buy Now Datasheet
33V 0.3W Zener Diode - 287-BZX84C33-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 0.3W Zener Diode
287-BZX84C33-E3-08
33V 0.3W Zener Diode 287-BZX84C33-E3-08
Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 33V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C33-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C33-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C33-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C33-E3-08
DIODE ZENER 33V 300MW SOT23-3

DIODE ZENER 33V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C33-E3-08
Zener Diodes BZX84C33-E3-08
Zener Diodes 33 Volt 0.35W 5%

Zener Diodes 33 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 33V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4402 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4402
Diode, Zener, 33V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4402
DIODE, ZENER, 33V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7901 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7901
Diode, Zener, 33V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7901
DIODE, ZENER, 33V, 0.3W, SOT-23-3; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 33V, 0.3W, SOT-23-3; Zener Voltage Nom:33V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C33-E3-08TR-ND 865338-BZX84C33-E3-08 287-BZX84C33-E3-08 BZX84C33-E3-08 BZX84C33-E3-08 06X4402
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C33-E3-08 33V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 33V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 33 volts 33 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data