Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3
Zener Diodes 30 Volt 0.35W 5% AUTO
DIODE ZENER 30V 300MW SOT23-3
DIODE ZENER 30V 300MW SOT23-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C30-HE3-18GITR-ND | BZX84C30-HE3-18 | BZX84C30-HE3-18 | BZX84C30-HE3-18 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOT-23-3 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | |
| Life Cycle Stage | Removed; Obsolete |