Vishay Precision Group Single Zener Diodes BZX84C30-E3-08

Description
Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C30-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C30-E3-08DKR-ND
Single Zener Diodes 112-BZX84C30-E3-08DKR-ND
Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C30-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C30-E3-08CT-ND
Single Zener Diodes 112-BZX84C30-E3-08CT-ND
Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C30-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C30-E3-08TR-ND
Single Zener Diodes 112-BZX84C30-E3-08TR-ND
Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 30V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diode, Zener, 30V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7900 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7900
Diode, Zener, 30V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7900
DIODE, ZENER, 30V, 0.3W, SOT-23-3; Zener Voltage Nom:30V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 0.3W, SOT-23-3; Zener Voltage Nom:30V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 30V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4401 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4401
Diode, Zener, 30V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4401
DIODE, ZENER, 30V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 30V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:30V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C30-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C30-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C30-E3-08
DIODE ZENER 30V 300MW SOT23-3

DIODE ZENER 30V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C30-E3-08
Zener Diodes BZX84C30-E3-08
Zener Diodes 30 Volt 0.35W 5%

Zener Diodes 30 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C30-E3-08DKR-ND 12X7900 BZX84C30-E3-08 BZX84C30-E3-08
Product Name Single Zener Diodes Diode, Zener, 30V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 SOT-23
Pin Count 3
RoHS Compliant RoHS
PD 300 milliwatts
Unlock Full Specs
to access all available technical data