Vishay Precision Group 2.7V 300mW SOT-23 Zener Diode BZX84C2V7-V-GS08

Description
Diode Zener Single 2.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 2.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V 300mW SOT-23 Zener Diode - 295-BZX84C2V7-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 300mW SOT-23 Zener Diode
295-BZX84C2V7-V-GS08
2.7V 300mW SOT-23 Zener Diode 295-BZX84C2V7-V-GS08
Diode Zener Single 2.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 2.7V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238942-BZX84C2V7-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238942-BZX84C2V7-V-GS08
Discrete Semiconductor Products 238942-BZX84C2V7-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238942-BZX84C2V7-V-G S08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C2V7-V Alternative Parts (Cross-Reference): BZX84C2V7-V-G-18; BZX84C2V7-V-G-08; BZX84C2V7-V-GS18; BZX84C2V7-V; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238942-BZX84C2V7-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C2V7-V
Alternative Parts (Cross-Reference): BZX84C2V7-V-G-18; BZX84C2V7-V-G-08; BZX84C2V7-V-GS18; BZX84C2V7-V;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now
Zener Diode; Zener Voltage Nom Vishay - 69R4630 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode; Zener Voltage Nom Vishay
69R4630
Zener Diode; Zener Voltage Nom Vishay 69R4630
ZENER DIODE; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Vishay - 35K7185 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Vishay
35K7185
Zener Diode, Full Reel; Zener Voltage Nom Vishay 35K7185
ZENER DIODE, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-BZX84C2V7-V-GS08 238942-BZX84C2V7-V-GS08 69R4630
Product Name 2.7V 300mW SOT-23 Zener Diode Discrete Semiconductor Products Zener Diode; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 2.7 volts
ZZT 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details