Vishay Intertechnology, Inc. 2.7V 350mW SOT-23 Zener Diode BZX84C2V7-GS08

Description
Diode Zener Single 2.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 2.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7V 350mW SOT-23 Zener Diode - 295-BZX84C2V7-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7V 350mW SOT-23 Zener Diode
295-BZX84C2V7-GS08
2.7V 350mW SOT-23 Zener Diode 295-BZX84C2V7-GS08
Diode Zener Single 2.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 2.7V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C2V7-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238941-BZX84C2V7-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238941-BZX84C2V7-GS08
Discrete Semiconductor Products 238941-BZX84C2V7-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238941-BZX84C2V7-GS0 8 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C2V7 Alternative Parts (Cross-Reference): BZX84C2V7; BZX84C2V7-TP; BZX84C2V7/E9; BZX84C2V7-E3-18; Introduction Date: May 17, 1999 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238941-BZX84C2V7-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C2V7
Alternative Parts (Cross-Reference): BZX84C2V7; BZX84C2V7-TP; BZX84C2V7/E9; BZX84C2V7-E3-18;
Introduction Date: May 17, 1999
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C2V7-GS08 238941-BZX84C2V7-GS08
Product Name 2.7V 350mW SOT-23 Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 2.7 volts
Unlock Full Specs
to access all available technical data