Zener Diode, 2.4V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C2V4-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4-E3-18 can be used for catalog matching and distributor lookup.
Zener Diode 2.4V 300mW ±5% Surface Mount SOT-23-3
Win Source Part Number: 1367399-BZX84C2V4-E3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX84
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BZX84C2V4
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms
Zener Diodes 2.4 Volt 0.35W 5%
DIODE ZENER 2.4V 300MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84C2V4-E3-18 | BZX84C2V4-E3-18-ND | 1367399-BZX84C2V4-E3-18 | BZX84C2V4-E3-18 | BZX84C2V4-E3-18 |
| Product Name | 2.4V 0.3W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |