Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3
Zener Diodes 27 Volt 0.35W 5% AUTO
DIODE ZENER 27V 300MW SOT23-3
ZENER DIODE SOT23-HE3 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZX84C27-HE3-08TR-ND | BZX84C27-HE3-08 | BZX84C27-HE3-08 | 37AH9148 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sot23-He3 Rohs Compliant Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOT-23-3 | SOT23; SOT-23-3 | ||
| Life Cycle Stage | Removed; Obsolete | |||
| VZ | 27 volts |