Vishay Precision Group Single Zener Diodes BZX84C27-E3-08

Description
Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C27-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C27-E3-08TR-ND
Single Zener Diodes 112-BZX84C27-E3-08TR-ND
Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C27-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C27-E3-08DKR-ND
Single Zener Diodes 112-BZX84C27-E3-08DKR-ND
Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C27-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C27-E3-08CT-ND
Single Zener Diodes 112-BZX84C27-E3-08CT-ND
Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 27V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
27V 0.3W Zener Diode - 287-BZX84C27-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.3W Zener Diode
287-BZX84C27-E3-08
27V 0.3W Zener Diode 287-BZX84C27-E3-08
Zener Diode, 27V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C27-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C27-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C27-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C27-E3-08 - 1026710-BZX84C27-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C27-E3-08
1026710-BZX84C27-E3-08
Diodes - Zener - Single - BZX84C27-E3-08 1026710-BZX84C27-E3-08
Manufacturer: Vishay Win Source Part Number: 1026710-BZX84C27-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C27LT1G; BZX84C27-G3-08; BZX84C27-G3-18; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026710-BZX84C27-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C27LT1G; BZX84C27-G3-08; BZX84C27-G3-18;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84C27-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C27-E3-08
Single Zener Diodes BZX84C27-E3-08
DIODE ZENER 27V 300MW SOT23-3

DIODE ZENER 27V 300MW SOT23-3

Supplier's Site Datasheet
Diode, Zener, 27V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4396 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4396
Diode, Zener, 27V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4396
DIODE, ZENER, 27V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 27V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 27V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7895 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 27V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7895
Diode, Zener, 27V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7895
DIODE, ZENER, 27V, 0.3W, SOT-23-3; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 27V, 0.3W, SOT-23-3; Zener Voltage Nom:27V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C27-E3-08
Zener Diodes BZX84C27-E3-08
Zener Diodes 27 Volt 0.35W 5%

Zener Diodes 27 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C27-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C27-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C27-E3-08
DIODE ZENER 27V 300MW SOT23-3

DIODE ZENER 27V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C27-E3-08TR-ND 287-BZX84C27-E3-08 1026710-BZX84C27-E3-08 BZX84C27-E3-08 06X4396 BZX84C27-E3-08 BZX84C27-E3-08
Product Name Single Zener Diodes 27V 0.3W Zener Diode Diodes - Zener - Single - BZX84C27-E3-08 Single Zener Diodes Diode, Zener, 27V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data