Vishay Intertechnology, Inc. 24V 0.35W Zener Diode BZX84C24-GS08

Description
Zener Diode, 24V V(Z), 5%, 0.35W, Product overview: BZX84C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 24V V(Z), 5%, 0.35W, Product overview: BZX84C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
24V 0.35W Zener Diode - 295-BZX84C24-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.35W Zener Diode
295-BZX84C24-GS08
24V 0.35W Zener Diode 295-BZX84C24-GS08
Zener Diode, 24V V(Z), 5%, 0.35W, Product overview: BZX84C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 0.35W, Product overview: BZX84C24-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.35W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.35W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238932-BZX84C24-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238932-BZX84C24-GS08
Discrete Semiconductor Products 238932-BZX84C24-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238932-BZX84C24-GS08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C24 Alternative Parts (Cross-Reference): BZX84C24; BZX84C24-G3-18; BZX84C24-E3-18; BZX84C24-E3-08; Introduction Date: March 12, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238932-BZX84C24-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C24
Alternative Parts (Cross-Reference): BZX84C24; BZX84C24-G3-18; BZX84C24-E3-18; BZX84C24-E3-08;
Introduction Date: March 12, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C24-GS08 238932-BZX84C24-GS08
Product Name 24V 0.35W Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 24.2 volts
Unlock Full Specs
to access all available technical data