Vishay Precision Group Single Zener Diodes BZX84C22-HE3-18

Description
Zener Diode 22V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 22V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C22-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22-HE3-18-ND
Single Zener Diodes BZX84C22-HE3-18-ND
Zener Diode 22V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
22V 300MW SOT23 Zener Diode - 287-BZX84C22-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 300MW SOT23 Zener Diode
287-BZX84C22-HE3-18
22V 300MW SOT23 Zener Diode 287-BZX84C22-HE3-18
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050432-BZX84C22-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050432-BZX84C22-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1050432-BZX84C22-HE3-18
Win Source Part Number: 1050432-BZX84C22-HE3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZX84 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZX84C22LT1G; BZX84C20-E3-18; BZX84C20-G3-08; BZX84C24-E3-18; MMBZ16VALT1G; MMBZ5254B-7-F; MMBZ5251B-7-F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZX84C22

Win Source Part Number: 1050432-BZX84C22-HE3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZX84
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX84C22LT1G; BZX84C20-E3-18; BZX84C20-G3-08; BZX84C24-E3-18; MMBZ16VALT1G; MMBZ5254B-7-F; MMBZ5251B-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZX84C22

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C22-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C22-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZX84C22-HE3-18
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C22-HE3-18
Zener Diodes BZX84C22-HE3-18
Zener Diodes 22 Volt 0.35W 5% AUTO

Zener Diodes 22 Volt 0.35W 5% AUTO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C22-HE3-18-ND 287-BZX84C22-HE3-18 1050432-BZX84C22-HE3-18 BZX84C22-HE3-18 BZX84C22-HE3-18
Product Name Single Zener Diodes 22V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data