Vishay Precision Group Single Zener Diodes BZX84C20-E3-08

Description
Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C20-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C20-E3-08DKR-ND
Single Zener Diodes 112-BZX84C20-E3-08DKR-ND
Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C20-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C20-E3-08TR-ND
Single Zener Diodes 112-BZX84C20-E3-08TR-ND
Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C20-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C20-E3-08CT-ND
Single Zener Diodes 112-BZX84C20-E3-08CT-ND
Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 20V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
20V 0.3W Zener Diode - 287-BZX84C20-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.3W Zener Diode
287-BZX84C20-E3-08
20V 0.3W Zener Diode 287-BZX84C20-E3-08
Zener Diode, 20V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C20-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C20-E3-08
DIODE ZENER 20V 300MW SOT23-3

DIODE ZENER 20V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C20-E3-08
Zener Diodes BZX84C20-E3-08
Zener Diodes 20 Volt 0.35W 5%

Zener Diodes 20 Volt 0.35W 5%

Buy Now Datasheet
Diode, Zener, 20V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4393 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4393
Diode, Zener, 20V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4393
DIODE, ZENER, 20V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 20V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 20V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7892 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7892
Diode, Zener, 20V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7892
DIODE, ZENER, 20V, 0.3W, SOT-23-3; Zener Voltage Nom:20V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 20V, 0.3W, SOT-23-3; Zener Voltage Nom:20V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C20-E3-08DKR-ND 287-BZX84C20-E3-08 BZX84C20-E3-08 BZX84C20-E3-08 06X4393
Product Name Single Zener Diodes 20V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diode, Zener, 20V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Package Tape and Reel SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B8V2115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 8.2 volts
View Details