Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84C18-E3-08

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324875-BZX84C18-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 45 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C18-E3-08GITR,B ZX84C18-E3-08GIDKR,B ZX84C18-E3-08-ND,BZX 84C18-E3-08GICT Base Product Number: BZX84C18 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324875-BZX84C18-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 45 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C18-E3-08GITR,B ZX84C18-E3-08GIDKR,B ZX84C18-E3-08-ND,BZX 84C18-E3-08GICT Base Product Number: BZX84C18 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324875-BZX84C18-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324875-BZX84C18-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324875-BZX84C18-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324875-BZX84C18-E3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 45 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C18-E3-08GITR,B ZX84C18-E3-08GIDKR,B ZX84C18-E3-08-ND,BZX 84C18-E3-08GICT Base Product Number: BZX84C18 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324875-BZX84C18-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 12.6 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 45 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C18-E3-08GITR,BZX84C18-E3-08GIDKR,BZX84C18-E3-08-ND,BZX84C18-E3-08GICT
Base Product Number: BZX84C18
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
18V 0.3W Zener Diode - 287-BZX84C18-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 0.3W Zener Diode
287-BZX84C18-E3-08
18V 0.3W Zener Diode 287-BZX84C18-E3-08
Zener Diode, 18V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 18V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C18-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C18-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18-E3-08GIDKR-ND
Single Zener Diodes BZX84C18-E3-08GIDKR-ND
Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C18-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18-E3-08GICT-ND
Single Zener Diodes BZX84C18-E3-08GICT-ND
Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C18-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18-E3-08GITR-ND
Single Zener Diodes BZX84C18-E3-08GITR-ND
Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C18-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C18-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C18-E3-08
DIODE ZENER 18V 300MW SOT23-3

DIODE ZENER 18V 300MW SOT23-3

Supplier's Site
Diode, Zener, 18V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4390 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4390
Diode, Zener, 18V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4390
DIODE, ZENER, 18V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 18V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay - 12X7889 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay
12X7889
Diode, Zener, 18V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay 12X7889
DIODE, ZENER, 18V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:18V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:18V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C18-E3-08
Zener Diodes BZX84C18-E3-08
Zener Diodes 18 Volt 0.35W 5%

Zener Diodes 18 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1324875-BZX84C18-E3-08 287-BZX84C18-E3-08 BZX84C18-E3-08GIDKR-ND BZX84C18-E3-08 06X4390 12X7889 BZX84C18-E3-08
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 18V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 18V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Diode, Zener, 18V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay Zener Diodes
Package TO-236-3, SC-59, SOT-23-3; SC-59 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data