Vishay Intertechnology, Inc. Single Zener Diodes BZX84C16-HE3-08

Description
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C16-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C16-HE3-08GITR-ND
Single Zener Diodes BZX84C16-HE3-08GITR-ND
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C16-HE3-08 - 865328-BZX84C16-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C16-HE3-08
865328-BZX84C16-HE3-08
Diodes - Zener - Single - BZX84C16-HE3-08 865328-BZX84C16-HE3-08
Manufacturer: Vishay Win Source Part Number: 865328-BZX84C16-HE3- 08 Series: Automotive, AEC-Q101, BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 16 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C16 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C16-HE3-08GICT, BZX84C16-HE3-08-ND, BZX84C16-HE3-08GITR, BZX84C16-HE3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 865328-BZX84C16-HE3-08
Series: Automotive, AEC-Q101, BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 16 V 300 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C16
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C16-HE3-08GICT, BZX84C16-HE3-08-ND, BZX84C16-HE3-08GITR, BZX84C16-HE3-08GIDKR

Buy Now Datasheet
16V 0.3W Zener Diode - 2086-BZX84C16-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.3W Zener Diode
2086-BZX84C16-HE3-08
16V 0.3W Zener Diode 2086-BZX84C16-HE3-08
Zener Diode, 16V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84C16-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C16-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX84C16-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C16-HE3-08
Zener Diodes BZX84C16-HE3-08
Zener Diodes 16 Volt 0.35W 5%

Zener Diodes 16 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C16-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C16-HE3-08
Single Zener Diodes BZX84C16-HE3-08
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C16-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C16-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C16-HE3-08
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C16-HE3-08GITR-ND 865328-BZX84C16-HE3-08 2086-BZX84C16-HE3-08 BZX84C16-HE3-08 BZX84C16-HE3-08 BZX84C16-HE3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C16-HE3-08 16V 0.3W Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23-3 Tape and Reel SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data