Vishay Precision Group Single Zener Diodes BZX84C16-E3-08

Description
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C16-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C16-E3-08GITR-ND
Single Zener Diodes BZX84C16-E3-08GITR-ND
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C16-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C16-E3-08GICT-ND
Single Zener Diodes BZX84C16-E3-08GICT-ND
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C16-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C16-E3-08GIDKR-ND
Single Zener Diodes BZX84C16-E3-08GIDKR-ND
Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 16V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Zener Diodes - 9030772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9030772
Zener Diodes 9030772
Zener Diode 16V 5% 300mW SOT-23

Zener Diode 16V 5% 300mW SOT-23

Supplier's Site
Zener Diodes - 1452093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452093
Zener Diodes 1452093
Zener Diode 16V 5% 300mW SOT-23

Zener Diode 16V 5% 300mW SOT-23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C16-E3-08
Zener Diodes BZX84C16-E3-08
Zener Diodes 16 Volt 0.35W 5%

Zener Diodes 16 Volt 0.35W 5%

Buy Now Datasheet
Single Zener Diodes - BZX84C16-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C16-E3-08
Single Zener Diodes BZX84C16-E3-08
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Supplier's Site Datasheet
Diode, Zener, 16V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4389 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 16V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4389
Diode, Zener, 16V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4389
DIODE, ZENER, 16V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 16V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 16V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 06AC5929 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 16V, 0.3W, Sot-23; Zener Voltage Nom Vishay
06AC5929
Zener Diode, 16V, 0.3W, Sot-23; Zener Voltage Nom Vishay 06AC5929
ZENER DIODE, 16V, 0.3W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 16V, 0.3W, SOT-23; Zener Voltage Nom:16V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C16-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C16-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C16-E3-08
DIODE ZENER 16V 300MW SOT23-3

DIODE ZENER 16V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C16-E3-08GITR-ND 9030772 BZX84C16-E3-08 BZX84C16-E3-08 06X4389 BZX84C16-E3-08
Product Name Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Diode, Zener, 16V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; Sot-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3
Pin Count 3 3
RoHS Compliant RoHS RoHS
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B56X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers