Vishay Precision Group 15V 0.3W Zener Diode BZX84C15-G3-08

Description
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1367617-BZX84C15-G3-08 is a single Zener diode from the BZX84-G series, manufactured by Vishay General Semiconductor. It features a nominal Zener voltage of 15 V with a tolerance of ±5%. The diode operates within a temperature range of -55°C to +150°C and has a maximum power dissipation of 300 mW. It is housed in a SOT-23 package, suitable for surface mount applications, and is supplied in tape and reel format for automated assembly. The reverse leakage current is specified at 50 nA when subjected to a reverse voltage of 10.5 V. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and has a moisture sensitivity level of 1, allowing for unlimited floor life. This diode is appropriate for applications requiring voltage regulation and protection against voltage spikes.

Datasheet Summary
Powered by GS/AI

The 1367617-BZX84C15-G3-08 is a single Zener diode from the BZX84-G series, manufactured by Vishay General Semiconductor. It features a nominal Zener voltage of 15 V with a tolerance of ±5%. The diode operates within a temperature range of -55°C to +150°C and has a maximum power dissipation of 300 mW. It is housed in a SOT-23 package, suitable for surface mount applications, and is supplied in tape and reel format for automated assembly. The reverse leakage current is specified at 50 nA when subjected to a reverse voltage of 10.5 V. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and has a moisture sensitivity level of 1, allowing for unlimited floor life. This diode is appropriate for applications requiring voltage regulation and protection against voltage spikes.

Suppliers

Company
Product
Description
Supplier Links
15V 0.3W Zener Diode - 287-BZX84C15-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.3W Zener Diode
287-BZX84C15-G3-08
15V 0.3W Zener Diode 287-BZX84C15-G3-08
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367617-BZX84C15-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367617-BZX84C15-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367617-BZX84C15-G3-08
Win Source Part Number: 1367617-BZX84C15-G3- 08 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX84-G Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BZX84C15 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Power - Max: 300 mW Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1367617-BZX84C15-G3-08
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX84-G
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BZX84C15
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V
Power - Max: 300 mW
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
Single Zener Diodes - BZX84C15-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-G3-08GITR-ND
Single Zener Diodes BZX84C15-G3-08GITR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C15-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-G3-08GICT-ND
Single Zener Diodes BZX84C15-G3-08GICT-ND
Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C15-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-G3-08GIDKR-ND
Single Zener Diodes BZX84C15-G3-08GIDKR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C15-G3-08
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15-G3-08
Zener Diodes BZX84C15-G3-08
Zener Diodes 15 Volt 0.35W 5%

Zener Diodes 15 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C15-G3-08 1367617-BZX84C15-G3-08 BZX84C15-G3-08GITR-ND BZX84C15-G3-08 BZX84C15-G3-08
Product Name 15V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data