Vishay Precision Group 15V 0.3W Zener Diode BZX84C15-E3-08

Description
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.3W Zener Diode - 287-BZX84C15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.3W Zener Diode
287-BZX84C15-E3-08
15V 0.3W Zener Diode 287-BZX84C15-E3-08
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C15-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C15-E3-08 - 770817-BZX84C15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C15-E3-08
770817-BZX84C15-E3-08
Diodes - Zener - Single - BZX84C15-E3-08 770817-BZX84C15-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770817-BZX84C15-E3-0 8 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 300mW Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Family Name: BZX84C15 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): SZBZX84C15LT1DS; BZX84C15LT1G; BZX84C15LT3G; BZX84C15-HE3-18; Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770817-BZX84C15-E3-08
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 300mW
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Family Name: BZX84C15
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): SZBZX84C15LT1DS; BZX84C15LT1G; BZX84C15LT3G; BZX84C15-HE3-18;
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZX84C15-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-E3-08DKR-ND
Single Zener Diodes BZX84C15-E3-08DKR-ND
Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C15-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-E3-08TR-ND
Single Zener Diodes BZX84C15-E3-08TR-ND
Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C15-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15-E3-08CT-ND
Single Zener Diodes BZX84C15-E3-08CT-ND
Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R - 884-BZX84C15-E3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R
884-BZX84C15-E3-08
Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R 884-BZX84C15-E3-08
Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R

Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R

Supplier's Site
Single Zener Diodes - BZX84C15-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C15-E3-08
Single Zener Diodes BZX84C15-E3-08
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15-E3-08
Zener Diodes BZX84C15-E3-08
Zener Diodes 15 Volt 0.35W 5%

Zener Diodes 15 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C15-E3-08
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site
Zener Diode, 0.3W, 15V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5928 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 15V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5928
Zener Diode, 0.3W, 15V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5928
ZENER DIODE, 0.3W, 15V, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 15V, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 15V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 70AC6457 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 0.3W, Sot-23; Zener Voltage Nom Vishay
70AC6457
Zener Diode, 15V, 0.3W, Sot-23; Zener Voltage Nom Vishay 70AC6457
ZENER DIODE, 15V, 0.3W, SOT-23; Zener Voltage Nom:15V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 15V, 0.3W, SOT-23; Zener Voltage Nom:15V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C15-E3-08 770817-BZX84C15-E3-08 BZX84C15-E3-08DKR-ND 884-BZX84C15-E3-08 BZX84C15-E3-08 BZX84C15-E3-08 BZX84C15-E3-08 06AC5928 70AC6457
Product Name 15V 0.3W Zener Diode Diodes - Zener - Single - BZX84C15-E3-08 Single Zener Diodes Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.3W, 15V, Sot-23; Zener Voltage Vz Typ Vishay Zener Diode, 15V, 0.3W, Sot-23; Zener Voltage Nom Vishay
Package Tape and Reel SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 300 milliwatts 300 milliwatts 300 milliwatts 300 milliwatts
Unlock Full Specs
to access all available technical data