Vishay Precision Group Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay BZX84C13-E3-08.

Description
DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:13V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Description
DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:13V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay - 27AC1240 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay
27AC1240
Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay 27AC1240
DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:13V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 13V, 0.3W, SOT-23-3; Zener Voltage Vz Typ:13V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1240
Product Name Diode, Zener, 13V, 0.3W, Sot-23-3; Zener Voltage Vz Typ Vishay
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1219590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C51J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Voltage Regulator diode (Zener diode) - 1N4483US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details